onsemi Voltage Regulators - Linear NCP59151MN30TYG

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 8-DFN (4x4)
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 8-DFN (4x4)
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP59151MN30TYG is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 3.0 V with a maximum output current of 1.5 A. It features a very low dropout voltage of approximately 300 mV at full load, making it suitable for applications requiring efficient power regulation. The device operates with input voltages ranging from 2.24 V to 13.5 V and includes internal protection mechanisms such as output current limiting, thermal shutdown, and reverse current protection. This regulator is stable with ceramic output capacitors and includes logic-compatible enable and error flag pins for enhanced functionality. It is available in a DFN8 package, which is compact and suitable for space-constrained designs. The NCP59151MN30TYG is qualified for automotive applications under the NCV prefix, ensuring compliance with AEC-Q100 standards. This product is ideal for use in consumer and industrial equipment, battery chargers, and as a post-regulator in switching power supplies.

Datasheet Summary
Powered by GS/AI

The NCP59151MN30TYG is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 3.0 V with a maximum output current of 1.5 A. It features a very low dropout voltage of approximately 300 mV at full load, making it suitable for applications requiring efficient power regulation. The device operates with input voltages ranging from 2.24 V to 13.5 V and includes internal protection mechanisms such as output current limiting, thermal shutdown, and reverse current protection. This regulator is stable with ceramic output capacitors and includes logic-compatible enable and error flag pins for enhanced functionality. It is available in a DFN8 package, which is compact and suitable for space-constrained designs. The NCP59151MN30TYG is qualified for automotive applications under the NCV prefix, ensuring compliance with AEC-Q100 standards. This product is ideal for use in consumer and industrial equipment, battery chargers, and as a post-regulator in switching power supplies.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - NCP59151MN30TYG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
NCP59151MN30TYG
Voltage Regulators - Linear NCP59151MN30TYG
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 8-DFN (4x4)

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 8-DFN (4x4)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number NCP59151MN30TYG
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897827 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
PMIC - PMIC - Supervisors - AD5100YRQZ - 859439-AD5100YRQZ - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-QSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Thermal Management - AMC6821SQDBQRQ1 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details