BUF OR INV BASED MOSFET DRIVER, PDSO8, LEAD FREE, SOIC-8 Product overview: NCP5901DR2G from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-NCP5901DR2G can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR HALF-BRIDGE 8SOIC
Gate Drivers VR12 MOSFET DRIVER
MOSFET DRIV, HIGH & LOW SIDE, SOIC-8; Driver Configuration:High Side and Low Side; Peak Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:13.2V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:16ns; Output RoHS Compliant: Yes
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-NCP5901DR2G | NCP5901DR2GOSTR-ND | NCP5901DR2G | NCP5901DR2G | 42Y0833 | NCP5901DR2G |
| Product Name | SOIC Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Mosfet Driv, High & Low Side, Soic-8; Driver Configuration Onsemi | Gate Drivers |
| Number of Outputs | 2; 2 | |||||
| Supply Voltage | 4.5 to 13.2 volts | 4.5 to 13.2 volts | 13.2 to 4.5 volts | 4.5 to 13.2 volts | 4.5 to 13.2 volts | |
| Fall Time | 11 ns | 11 ns | 11 ns | |||
| Package Type | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Driver Type | Dual Gate Driver | High-side; Low-side | Dual Gate Driver |