onsemi PMIC - PMIC - LED Drivers - NCP5890MUTXG NCP5890MUTXG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 928899-NCP5890MUTXG Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 3 Output DC DC Regulator Step-Up (Boost) - Dimming 25mA Package: Reel - TR Package: 16-UFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: NCP5890 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 928899-NCP5890MUTXG Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 3 Output DC DC Regulator Step-Up (Boost) - Dimming 25mA Package: Reel - TR Package: 16-UFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: NCP5890 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - NCP5890MUTXG - 928899-NCP5890MUTXG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - NCP5890MUTXG
928899-NCP5890MUTXG
PMIC - PMIC - LED Drivers - NCP5890MUTXG 928899-NCP5890MUTXG
Manufacturer: ON Semiconductor Win Source Part Number: 928899-NCP5890MUTXG Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 3 Output DC DC Regulator Step-Up (Boost) - Dimming 25mA Package: Reel - TR Package: 16-UFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: NCP5890 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 928899-NCP5890MUTXG
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 3 Output DC DC Regulator Step-Up (Boost) - Dimming 25mA
Package: Reel - TR
Package: 16-UFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NCP5890
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-NCP5890MUTXG
LED Driver IC 137-NCP5890MUTXG
LED DISPLAY DRIVER, QCC16, 3 X 3 MM, 0.50 MM PITCH, LEAD FREE, UQFN-16 Product overview: NCP5890MUTXG from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCP5890MUTXG can be used for catalog matching and distributor lookup.

LED DISPLAY DRIVER, QCC16, 3 X 3 MM, 0.50 MM PITCH, LEAD FREE, UQFN-16 Product overview: NCP5890MUTXG from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCP5890MUTXG can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - LED Drivers - NCP5890MUTXG - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
NCP5890MUTXG
PMIC - LED Drivers NCP5890MUTXG
IC LED DRIVER RGLTR 25MA 16UQFN

IC LED DRIVER RGLTR 25MA 16UQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - NCP5890MUTXG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
NCP5890MUTXG
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers NCP5890MUTXG
IC LED DRIVER RGLTR 25MA 16UQFN

IC LED DRIVER RGLTR 25MA 16UQFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 928899-NCP5890MUTXG 137-NCP5890MUTXG NCP5890MUTXG NCP5890MUTXG
Product Name PMIC - PMIC - LED Drivers - NCP5890MUTXG LED Driver IC PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency, Six-Channel White LED Driver with I2C Interface - SKY81453-13-001 - Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.5 to 5.5 volts
View Details
5 suppliers
LED Driver ICs - 2467419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 90 milliamps
View Details