onsemi Display Drivers NCP5810MUTXG

Description
AMOLED Driver 12-LLGA (3x3)
Request a Quote Datasheet
Description
AMOLED Driver 12-LLGA (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - NCP5810MUTXGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
NCP5810MUTXGOSTR-ND
Display Drivers NCP5810MUTXGOSTR-ND
AMOLED Driver 12-LLGA (3x3)

AMOLED Driver 12-LLGA (3x3)

Buy Now Datasheet
PMIC - PMIC - Display Drivers - NCP5810MUTXG - 003803-NCP5810MUTXG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - NCP5810MUTXG
003803-NCP5810MUTXG
PMIC - PMIC - Display Drivers - NCP5810MUTXG 003803-NCP5810MUTXG
Manufacturer: ON Semiconductor Win Source Part Number: 003803-NCP5810MUTXG Packaging: Reel - TR Mounting: SMD (SMT) Configuration: Display Matrix Display Type: AMOLED Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 12-LLGA (3x3) Supply Voltage - Operating: 2.7 V to 4.6 V Operating Supply Current: 1.5mA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 003803-NCP5810MUTXG
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: Display Matrix
Display Type: AMOLED
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 12-LLGA (3x3)
Supply Voltage - Operating: 2.7 V to 4.6 V
Operating Supply Current: 1.5mA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Display Drivers - NCP5810MUTXG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
NCP5810MUTXG
Display Drivers NCP5810MUTXG
AMOLED Driver 12-LLGA (3x3)

AMOLED Driver 12-LLGA (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number NCP5810MUTXGOSTR-ND 003803-NCP5810MUTXG NCP5810MUTXG
Product Name Display Drivers PMIC - PMIC - Display Drivers - NCP5810MUTXG Display Drivers
Supply Voltage Other; 2.7V ~ 4.6V Other; 2.7 V ~ 4.6 V Other; 2.7V ~ 4.6V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type FLGA; 12-UFLGA Exposed Pad 12-LLGA (3x3) FLGA; 12-UFLGA Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2434-C-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QM55001TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-WQFN Exposed Pad
Pins 24 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details