onsemi PMIC - PMIC - Display Drivers - NCP5810DMUTXG NCP5810DMUTXG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 003802-NCP5810DMUTXG Packaging: Reel - TR Mounting: SMD (SMT) Configuration: Display Matrix Display Type: AMOLED Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 12-UDFN (3x3) Supply Voltage - Operating: 2.7 V to 4.6 V Operating Supply Current: 1.5mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 003802-NCP5810DMUTXG Packaging: Reel - TR Mounting: SMD (SMT) Configuration: Display Matrix Display Type: AMOLED Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 12-UDFN (3x3) Supply Voltage - Operating: 2.7 V to 4.6 V Operating Supply Current: 1.5mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - NCP5810DMUTXG - 003802-NCP5810DMUTXG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - NCP5810DMUTXG
003802-NCP5810DMUTXG
PMIC - PMIC - Display Drivers - NCP5810DMUTXG 003802-NCP5810DMUTXG
Manufacturer: ON Semiconductor Win Source Part Number: 003802-NCP5810DMUTXG Packaging: Reel - TR Mounting: SMD (SMT) Configuration: Display Matrix Display Type: AMOLED Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 12-UDFN (3x3) Supply Voltage - Operating: 2.7 V to 4.6 V Operating Supply Current: 1.5mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 003802-NCP5810DMUTXG
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: Display Matrix
Display Type: AMOLED
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 12-UDFN (3x3)
Supply Voltage - Operating: 2.7 V to 4.6 V
Operating Supply Current: 1.5mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Display Drivers - NCP5810DMUTXGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
NCP5810DMUTXGOSTR-ND
Display Drivers NCP5810DMUTXGOSTR-ND
AMOLED Driver 12-UDFN (3x3)

AMOLED Driver 12-UDFN (3x3)

Buy Now Datasheet
Display Drivers - NCP5810DMUTXG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
NCP5810DMUTXG
Display Drivers NCP5810DMUTXG
AMOLED Driver 12-UDFN (3x3)

AMOLED Driver 12-UDFN (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 003802-NCP5810DMUTXG NCP5810DMUTXGOSTR-ND NCP5810DMUTXG
Product Name PMIC - PMIC - Display Drivers - NCP5810DMUTXG Display Drivers Display Drivers
Supply Voltage Other; 2.7 V ~ 4.6 V Other; 2.7V ~ 4.6V Other; 2.7V ~ 4.6V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 12-UDFN (3x3) 12-UFDFN Exposed Pad 12-UFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1555 - Newark, An Avnet Company
Specs
# of Devices 4 #
Pins 22 #
View Details
Interface module - 289-177 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
18BIT Interface Transceiver IC - 725-74ALVC162835ADGG:1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.2V ~ 3.6V
View Details
2 suppliers
SN54HC126 Quadruple Bus Buffer Gates With 3-State Outputs - 5962-86848012A - Texas Instruments
Specs
Technology HC
Device Type Buffer
Supply Voltage Other; 6
View Details