onsemi PMIC - PMIC - Display Drivers - NCP5810CUMUTXG NCP5810CUMUTXG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 803672-NCP5810CUMUTX G Packaging: Reel Mounting Style: SMD Configuration: Display Matrix Current - Supply: 1.5mA Display Type: AMOLED Part Status: Obsolete (End Of Life) Supplier Device Package: 12-LLGA (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 12-UFLGA Exposed Pad Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 4.6V Part Number Series: NCP5810
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 803672-NCP5810CUMUTX G Packaging: Reel Mounting Style: SMD Configuration: Display Matrix Current - Supply: 1.5mA Display Type: AMOLED Part Status: Obsolete (End Of Life) Supplier Device Package: 12-LLGA (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 12-UFLGA Exposed Pad Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 4.6V Part Number Series: NCP5810
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - NCP5810CUMUTXG - 803672-NCP5810CUMUTXG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - NCP5810CUMUTXG
803672-NCP5810CUMUTXG
PMIC - PMIC - Display Drivers - NCP5810CUMUTXG 803672-NCP5810CUMUTXG
Manufacturer: ON Semiconductor Win Source Part Number: 803672-NCP5810CUMUTX G Packaging: Reel Mounting Style: SMD Configuration: Display Matrix Current - Supply: 1.5mA Display Type: AMOLED Part Status: Obsolete (End Of Life) Supplier Device Package: 12-LLGA (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 12-UFLGA Exposed Pad Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 4.6V Part Number Series: NCP5810

Manufacturer: ON Semiconductor
Win Source Part Number: 803672-NCP5810CUMUTXG
Packaging: Reel
Mounting Style: SMD
Configuration: Display Matrix
Current - Supply: 1.5mA
Display Type: AMOLED
Part Status: Obsolete (End Of Life)
Supplier Device Package: 12-LLGA (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 12-UFLGA Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 4.6V
Part Number Series: NCP5810

Buy Now
Display Drivers - NCP5810CUMUTXG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
NCP5810CUMUTXG
Display Drivers NCP5810CUMUTXG
AMOLED Driver 12-LLGA (3x3)

AMOLED Driver 12-LLGA (3x3)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 803672-NCP5810CUMUTXG NCP5810CUMUTXG
Product Name PMIC - PMIC - Display Drivers - NCP5810CUMUTXG Display Drivers
Supply Voltage Other; 2.7V ~ 4.6V Other; 2.7V ~ 4.6V
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260781-SI32192-A-GM1 - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
 - 55501EJ/B - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details