onsemi PMIC - PMIC - Voltage Regulators - Linear - NCP580SQ30T1G NCP580SQ30T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1082284-NCP580SQ30T1 G Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 120mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SC-82AB Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.28V @ 120mA Operating Supply Current: 160μA PSRR: 70dB (1kHz) Protection Features: Over Current Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1082284-NCP580SQ30T1 G Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 120mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SC-82AB Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.28V @ 120mA Operating Supply Current: 160μA PSRR: 70dB (1kHz) Protection Features: Over Current Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - NCP580SQ30T1G - 1082284-NCP580SQ30T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP580SQ30T1G
1082284-NCP580SQ30T1G
PMIC - PMIC - Voltage Regulators - Linear - NCP580SQ30T1G 1082284-NCP580SQ30T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1082284-NCP580SQ30T1 G Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 120mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SC-82AB Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.28V @ 120mA Operating Supply Current: 160μA PSRR: 70dB (1kHz) Protection Features: Over Current Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1082284-NCP580SQ30T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 120mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-82AB
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.28V @ 120mA
Operating Supply Current: 160μA
PSRR: 70dB (1kHz)
Protection Features: Over Current
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP580SQ30T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP580SQ30T1GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP580SQ30T1GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 120mA SC-82AB

Linear Voltage Regulator IC Positive Fixed 1 Output 120mA SC-82AB

Buy Now Datasheet
Singapore, Singapore
Low-Power 120mA LDO Voltage Regulator IC
776-NCP580SQ30T1G
Low-Power 120mA LDO Voltage Regulator IC 776-NCP580SQ30T1G
Ultra Low Noise 120mA LDO (with enable), SC-82AB 4 LEAD 2.0x1.25x0.95 mm, max with leads is 2.2x2.4x1.1mm, 3000-REEL Product overview: NCP580SQ30T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 120mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 120mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP580SQ30T1G can be used for catalog matching and distributor lookup.

Ultra Low Noise 120mA LDO (with enable), SC-82AB 4 LEAD 2.0x1.25x0.95 mm, max with leads is 2.2x2.4x1.1mm, 3000-REEL Product overview: NCP580SQ30T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 120mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 120mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP580SQ30T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - NCP580SQ30T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP580SQ30T1G
PMIC - Voltage Regulators - Linear NCP580SQ30T1G
IC REG LINEAR 3V 120MA SC82AB

IC REG LINEAR 3V 120MA SC82AB

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP580SQ30T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP580SQ30T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP580SQ30T1G
IC REG LINEAR 3V 120MA SC82AB

IC REG LINEAR 3V 120MA SC82AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1082284-NCP580SQ30T1G NCP580SQ30T1GOSTR-ND 776-NCP580SQ30T1G NCP580SQ30T1G NCP580SQ30T1G
Product Name PMIC - PMIC - Voltage Regulators - Linear - NCP580SQ30T1G Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Low-Power 120mA LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type Other; SC-82AB Other; SC-82A, SOT-343
Life Cycle Stage PhaseOut; Obsolete(EOL)
Special Features Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data