onsemi Voltage Regulators - Linear NCP552SQ18T1

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-82AB
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-82AB
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP552SQ18T1 is a low quiescent current linear voltage regulator designed for handheld communication devices and portable battery-powered applications. It features a fixed output voltage of 1.8 V and can deliver up to 80 mA of output current. The device operates with an ultra-low quiescent current of 2.8 µA, making it suitable for energy-sensitive applications. It includes an enable pin for ON/OFF control and is capable of functioning without an output capacitor, which simplifies design and reduces component count. The NCP552SQ18T1 is housed in a micro-miniature SC82-AB surface mount package and is available in an industrial temperature range of -40°C to 85°C. The output voltage accuracy is specified at ±2.0%, and the device supports a variety of output voltage options in 100 mV steps. This regulator is particularly well-suited for battery-powered consumer products, hand-held instruments, and cameras.

Datasheet Summary
Powered by GS/AI

The NCP552SQ18T1 is a low quiescent current linear voltage regulator designed for handheld communication devices and portable battery-powered applications. It features a fixed output voltage of 1.8 V and can deliver up to 80 mA of output current. The device operates with an ultra-low quiescent current of 2.8 µA, making it suitable for energy-sensitive applications. It includes an enable pin for ON/OFF control and is capable of functioning without an output capacitor, which simplifies design and reduces component count. The NCP552SQ18T1 is housed in a micro-miniature SC82-AB surface mount package and is available in an industrial temperature range of -40°C to 85°C. The output voltage accuracy is specified at ±2.0%, and the device supports a variety of output voltage options in 100 mV steps. This regulator is particularly well-suited for battery-powered consumer products, hand-held instruments, and cameras.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - NCP552SQ18T1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
NCP552SQ18T1
Voltage Regulators - Linear NCP552SQ18T1
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-82AB

Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-82AB

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number NCP552SQ18T1
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922282 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active High; CMOS, Active Low, Active High
View Details
 - 2911ADM/B - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details