onsemi PMIC - PMIC - Power Management - Specialized - NCP5393MNR2G NCP5393MNR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 060040-NCP5393MNR2G Packaging: Reel - TR Applications: Multiphase Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 48-QFN (7x7) Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 25mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 060040-NCP5393MNR2G Packaging: Reel - TR Applications: Multiphase Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 48-QFN (7x7) Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 25mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - NCP5393MNR2G - 060040-NCP5393MNR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - NCP5393MNR2G
060040-NCP5393MNR2G
PMIC - PMIC - Power Management - Specialized - NCP5393MNR2G 060040-NCP5393MNR2G
Manufacturer: ON Semiconductor Win Source Part Number: 060040-NCP5393MNR2G Packaging: Reel - TR Applications: Multiphase Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 48-QFN (7x7) Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 25mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 060040-NCP5393MNR2G
Packaging: Reel - TR
Applications: Multiphase Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-QFN (7x7)
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 25mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - NCP5393MNR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
NCP5393MNR2G
Power Management - Specialized NCP5393MNR2G
Multiphase Controller PMIC 48-QFN (7x7)

Multiphase Controller PMIC 48-QFN (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 060040-NCP5393MNR2G NCP5393MNR2G
Product Name PMIC - PMIC - Power Management - Specialized - NCP5393MNR2G Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1232ARN - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details