onsemi PMIC - PMIC - Power Management - Specialized - NCP5393AMNR2G NCP5393AMNR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 060038-NCP5393AMNR2G Packaging: Reel - TR Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 48-QFN (7x7) Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 25mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 060038-NCP5393AMNR2G Packaging: Reel - TR Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 48-QFN (7x7) Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 25mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - NCP5393AMNR2G - 060038-NCP5393AMNR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - NCP5393AMNR2G
060038-NCP5393AMNR2G
PMIC - PMIC - Power Management - Specialized - NCP5393AMNR2G 060038-NCP5393AMNR2G
Manufacturer: ON Semiconductor Win Source Part Number: 060038-NCP5393AMNR2G Packaging: Reel - TR Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 48-QFN (7x7) Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 25mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 060038-NCP5393AMNR2G
Packaging: Reel - TR
Applications: Processor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-QFN (7x7)
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 25mA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Power Management - Specialized - NCP5393AMNR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
NCP5393AMNR2G
Power Management - Specialized NCP5393AMNR2G
Processor PMIC 48-QFN (7x7)

Processor PMIC 48-QFN (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 060038-NCP5393AMNR2G NCP5393AMNR2G
Product Name PMIC - PMIC - Power Management - Specialized - NCP5393AMNR2G Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060269P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TL431BIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1815-10AKS-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details