onsemi PMIC - PMIC - Power Management - Specialized - NCP5371MNR2G NCP5371MNR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 209098-NCP5371MNR2G Packaging: Reel - TR Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 48-QFN (7x7) Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 209098-NCP5371MNR2G Packaging: Reel - TR Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 48-QFN (7x7) Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - NCP5371MNR2G - 209098-NCP5371MNR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - NCP5371MNR2G
209098-NCP5371MNR2G
PMIC - PMIC - Power Management - Specialized - NCP5371MNR2G 209098-NCP5371MNR2G
Manufacturer: ON Semiconductor Win Source Part Number: 209098-NCP5371MNR2G Packaging: Reel - TR Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 48-QFN (7x7) Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 209098-NCP5371MNR2G
Packaging: Reel - TR
Applications: Processor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-QFN (7x7)
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now
Power Management - Specialized - NCP5371MNR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
NCP5371MNR2G
Power Management - Specialized NCP5371MNR2G
Processor PMIC 48-QFN (7x7)

Processor PMIC 48-QFN (7x7)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 209098-NCP5371MNR2G NCP5371MNR2G
Product Name PMIC - PMIC - Power Management - Specialized - NCP5371MNR2G Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1921887 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active low, push-pull
View Details
Voltage Reference - TL431AFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 2911ADM/B - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details