HALF BRIDGE BASED PRPHL DRVR Product overview: NCP5358MNTXG from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-NCP5358MNTXG can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 16-QFN (4x4)
IC GATE DRVR HALF-BRIDGE 16QFN
Half-Bridge Gate Driver IC Non-Inverting 16-QFN (4x4)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-NCP5358MNTXG | NCP5358MNTXG-ND | NCP5358MNTXG | NCP5358MNTXG |
| Product Name | Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Number of Outputs | 4; 4 | |||
| Package Type | QFN | 16-VQFN Exposed Pad | 16-VQFN Exposed Pad | |
| Driver Type | Dual Gate Driver | Dual Gate Driver | ||
| Output Configuration | Noninverting | Inverting; Noninverting | ||
| Supply Voltage | 10 to 13.2 volts | 13.2 to 10 volts | 10 to 13.2 volts |