Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SOIC
5 V, 4 A Synchronous Buck Power MOSFET Driver, SOIC-8 Narrow Body, 2500-REEL Product overview: NCP5351DR2 from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 5 V, 4 A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Buck, 5 V, 4 A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-NCP5351DR2 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1230355-NCP5351DR2
Packaging: Reel - TR
Operating Temperature Range: -30°C ~ 125°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 6.5 V
Channel Type: Synchronous
Input Type: Inverting, Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 4A, 4A
High Side Voltage - Max (Bootstrap): 25V
Rise / Fall Time (Typ): 8ns, 14ns
Part Status: Obsolete(EOL)
Family Name: NCP5351
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): ISL6608CBZ; LM2725MX/NOPB; LM5110-1MX;
Introduction Date: January 08, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
IC GATE DRVR HALF-BRIDGE 8SOIC
Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | NCP5351DR2OSTR-ND | 730-NCP5351DR2 | 1230355-NCP5351DR2 | NCP5351DR2 | NCP5351DR2 |
| Product Name | Gate Drivers | Buck 5 V 4 A SOIC Gate Driver IC | PMIC - PMIC - Gate Drivers - NCP5351DR2 | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | ||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | ||
| Output Current | 4 amps | 4 amps | 4 amps | ||
| Supply Voltage | 4.5 to 6.5 volts | -0.3000 to ? volts | 4.5 to 6.5 volts | 6.5 to 4.5 volts | 4.5 to 6.5 volts |
| Rise Time | 8 ns | 8 ns | 8 ns |