onsemi Transistor NCP5304DR2G

Description
DRIVER CONFIGURATION:HALF BRIDGE; PEAK OUTPUT CURRENT:500MA; SUPPLY VOLTAGE MIN:10V; SUPPLY VOLTAGE MAX:20V; DRIVER CASE STYLE:SOIC; NO. OF PINS:8PINS; INPUT DELAY:100NS; OUTPUT DELAY:100NS; OPERATING TEMPERATURE MIN:-40¦C; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
DRIVER CONFIGURATION:HALF BRIDGE; PEAK OUTPUT CURRENT:500MA; SUPPLY VOLTAGE MIN:10V; SUPPLY VOLTAGE MAX:20V; DRIVER CASE STYLE:SOIC; NO. OF PINS:8PINS; INPUT DELAY:100NS; OUTPUT DELAY:100NS; OPERATING TEMPERATURE MIN:-40¦C; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 38837774 - Radwell International
Willingboro, NJ, United States
Transistor
38837774
Transistor 38837774
DRIVER CONFIGURATION:HALF BRIDGE; PEAK OUTPUT CURRENT:500MA; SUPPLY VOLTAGE MIN:10V; SUPPLY VOLTAGE MAX:20V; DRIVER CASE STYLE:SOIC; NO. OF PINS:8PINS; INPUT DELAY:100NS; OUTPUT DELAY:100NS; OPERATING TEMPERATURE MIN:-40¦C; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DRIVER CONFIGURATION:HALF BRIDGE; PEAK OUTPUT CURRENT:500MA; SUPPLY VOLTAGE MIN:10V; SUPPLY VOLTAGE MAX:20V; DRIVER CASE STYLE:SOIC; NO. OF PINS:8PINS; INPUT DELAY:100NS; OUTPUT DELAY:100NS; OPERATING TEMPERATURE MIN:-40¦C; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 38837774
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 92-0065-ND - DigiKey
Infineon Technologies AG
Specs
TJ -55 to 150 C (-67 to 302 F)
Package Type TO-220; TO-220-3
Packing Method Tube
View Details
2 suppliers
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details