onsemi Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - NCP5212AGEVB NCP5212AGEVB

Description
Manufacturer: ON Semiconductor Win Source Part Number: 790598-NCP5212AGEVB Regulator Topology: Buck Voltage - Output: 0.8 V ~ 3.3 V Voltage - Input: 5 V ~ 27 V Main Purpose: DC/DC, Step Down Frequency - Switching: 300kHz Supplied Contents: Board(s) Utilized IC / Part: NCP5212A Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 790598-NCP5212AGEVB Regulator Topology: Buck Voltage - Output: 0.8 V ~ 3.3 V Voltage - Input: 5 V ~ 27 V Main Purpose: DC/DC, Step Down Frequency - Switching: 300kHz Supplied Contents: Board(s) Utilized IC / Part: NCP5212A Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - NCP5212AGEVB - 790598-NCP5212AGEVB - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - NCP5212AGEVB
790598-NCP5212AGEVB
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - NCP5212AGEVB 790598-NCP5212AGEVB
Manufacturer: ON Semiconductor Win Source Part Number: 790598-NCP5212AGEVB Regulator Topology: Buck Voltage - Output: 0.8 V ~ 3.3 V Voltage - Input: 5 V ~ 27 V Main Purpose: DC/DC, Step Down Frequency - Switching: 300kHz Supplied Contents: Board(s) Utilized IC / Part: NCP5212A Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 790598-NCP5212AGEVB
Regulator Topology: Buck
Voltage - Output: 0.8 V ~ 3.3 V
Voltage - Input: 5 V ~ 27 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 300kHz
Supplied Contents: Board(s)
Utilized IC / Part: NCP5212A
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 790598-NCP5212AGEVB
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - NCP5212AGEVB
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 1743255 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Evaluation Boards - CY8CKIT-143A - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Ports USB
View Details
3 suppliers
TB,MAR-8A,VV105,50 OHM / RoHS - TB-432-8A+ - Mini-Circuits
Specs
Category Developement Board
View Details