onsemi PMIC - PMIC - Voltage Regulators - Linear - NCP512SQ31T1G NCP512SQ31T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1082229-NCP512SQ31T1 G Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 80mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SC-88A (SC-70-5 / SOT-353) Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 3.1V Dropout Voltage-Max: 0.3V @ 80mA Operating Supply Current: 1μA to 90μA PSRR: 50dB (1kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1082229-NCP512SQ31T1 G Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 80mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SC-88A (SC-70-5 / SOT-353) Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 3.1V Dropout Voltage-Max: 0.3V @ 80mA Operating Supply Current: 1μA to 90μA PSRR: 50dB (1kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - NCP512SQ31T1G - 1082229-NCP512SQ31T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP512SQ31T1G
1082229-NCP512SQ31T1G
PMIC - PMIC - Voltage Regulators - Linear - NCP512SQ31T1G 1082229-NCP512SQ31T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1082229-NCP512SQ31T1 G Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 80mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SC-88A (SC-70-5 / SOT-353) Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 3.1V Dropout Voltage-Max: 0.3V @ 80mA Operating Supply Current: 1μA to 90μA PSRR: 50dB (1kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1082229-NCP512SQ31T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 80mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-88A (SC-70-5 / SOT-353)
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3.1V
Dropout Voltage-Max: 0.3V @ 80mA
Operating Supply Current: 1μA to 90μA
PSRR: 50dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Low-Power 80 mA 88A LDO Voltage Regulator IC
776-NCP512SQ31T1G
Low-Power 80 mA 88A LDO Voltage Regulator IC 776-NCP512SQ31T1G
LDO Regulator, 80 mA, Low Dropout, Low Iq, SC-88A (SC-70-5 / SOT-353), 3000-REEL Product overview: NCP512SQ31T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 80 mA, 88A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 80 mA, 88A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP512SQ31T1G can be used for catalog matching and distributor lookup.

LDO Regulator, 80 mA, Low Dropout, Low Iq, SC-88A (SC-70-5 / SOT-353), 3000-REEL Product overview: NCP512SQ31T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 80 mA, 88A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 80 mA, 88A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP512SQ31T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP512SQ31T1GOS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP512SQ31T1GOS-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP512SQ31T1GOS-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-88A (SC-70-5/SOT-353)

Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
 - NCP512SQ31T1G - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 3.1V, 0.3V Dropout, CMOS, PDSO5

Fixed Positive LDO Regulator, 3.1V, 0.3V Dropout, CMOS, PDSO5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP512SQ31T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP512SQ31T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP512SQ31T1G
IC REG LINEAR 3.1V 80MA SC88A

IC REG LINEAR 3.1V 80MA SC88A

Supplier's Site
PMIC - Voltage Regulators - Linear - NCP512SQ31T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP512SQ31T1G
PMIC - Voltage Regulators - Linear NCP512SQ31T1G
IC REG LINEAR 3.1V 80MA SC88A

IC REG LINEAR 3.1V 80MA SC88A

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1082229-NCP512SQ31T1G 776-NCP512SQ31T1G NCP512SQ31T1GOS-ND NCP512SQ31T1G NCP512SQ31T1G NCP512SQ31T1G
Product Name PMIC - PMIC - Voltage Regulators - Linear - NCP512SQ31T1G Low-Power 80 mA 88A LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type SC-70; Other; SC-88A (SC-70-5 / SOT-353) Other; 5-TSSOP, SC-70-5, SOT-353 SSOP; Other; TSSOP5/6 SC-70
Life Cycle Stage PhaseOut; Obsolete(EOL)
Special Features Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data

Similar Products

LM117QML-SP 3-Terminal Adjustable Regulator - 5962R9951703V9A - Texas Instruments
Specs
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Motor Drivers, Controllers - A4918KJPTR-1A-5-T - ODG (Origin Data Global)
Specs
Package Type QFP; Other; 48-LQFP Exposed Pad
VIN 4.5 to 50 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Voltage Regulators - 8287567 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details