Manufacturer: ON Semiconductor
Win Source Part Number: 1230321-NCP51199PDR2
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Applications: LDO (Linear), DDR
Mounting: SMD
Voltage - Input: 1.5 V ~ 5.5 V
Number of Outputs: 1
Family Name: NCP51199
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): RT9045ZSP; RT9045GSP; LP2995MX;
Introduction Date: November 01, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1230321-NCP51199PDR2G |
| Product Name | Electrical Parts - NCP51199PDR2G |