IC REG LDO DDR 1OUT 8DFN
Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Product Range:-; Output Current Max:1.5A; IC Case / Package:DFN; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Product Range:-; Output Current Max:1.5A; IC Case / Package:DFN; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | NCP51190MNTAG | 62X8257 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators | Output Type Onsemi |
| Outlets | 1 # |