onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers NCP51100ASNT1G

Description
Manufacturer: onsemi Win Source Part Number: 1323601-NCP51100ASNT 1G Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 2V, 0.8V Current - Peak Output (Source, Sink): 3A, 3A Rise / Fall Time (Typ): 14ns, 7ns Voltage - Supply: 11V ~ 18V Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C Case / Package: SC-74A, SOT-753 ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: 488-NCP51100ASNT1GDK R,488-NCP51100ASNT1G TR,488-NCP51100ASNT1 GCT Base Product Number: NCP51100 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: onsemi Win Source Part Number: 1323601-NCP51100ASNT 1G Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 2V, 0.8V Current - Peak Output (Source, Sink): 3A, 3A Rise / Fall Time (Typ): 14ns, 7ns Voltage - Supply: 11V ~ 18V Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C Case / Package: SC-74A, SOT-753 ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: 488-NCP51100ASNT1GDK R,488-NCP51100ASNT1G TR,488-NCP51100ASNT1 GCT Base Product Number: NCP51100 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1323601-NCP51100ASNT1G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
1323601-NCP51100ASNT1G
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 1323601-NCP51100ASNT1G
Manufacturer: onsemi Win Source Part Number: 1323601-NCP51100ASNT 1G Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 2V, 0.8V Current - Peak Output (Source, Sink): 3A, 3A Rise / Fall Time (Typ): 14ns, 7ns Voltage - Supply: 11V ~ 18V Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C Case / Package: SC-74A, SOT-753 ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: 488-NCP51100ASNT1GDK R,488-NCP51100ASNT1G TR,488-NCP51100ASNT1 GCT Base Product Number: NCP51100 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1323601-NCP51100ASNT1G
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 2V, 0.8V
Current - Peak Output (Source, Sink): 3A, 3A
Rise / Fall Time (Typ): 14ns, 7ns
Voltage - Supply: 11V ~ 18V
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: SC-74A, SOT-753
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: 488-NCP51100ASNT1GDKR,488-NCP51100ASNT1GTR,488-NCP51100ASNT1GCT
Base Product Number: NCP51100
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
PMIC - Gate Drivers - NCP51100ASNT1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
NCP51100ASNT1G
PMIC - Gate Drivers NCP51100ASNT1G
SINGLE 2 A HIGH-SPEED, LOW-SIDE

SINGLE 2 A HIGH-SPEED, LOW-SIDE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 1323601-NCP51100ASNT1G NCP51100ASNT1G
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Gates and Inverters - 54F10FMQB - 907381-54F10FMQB - Win Source Electronics
Specs
Gate Type NOT
Logic Family TTL; FAST
View Details
2 suppliers
Logic Gates - 1697127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Non-inverting
Supply Voltage 5.5 v
Logic Family CMOS; Non-inverting
View Details
Quad 2-Input NAND - MYXAP54RHC00/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic IC - 708-100130FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
3 suppliers