onsemi Voltage Regulators - Linear NCP502SQ25T2G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-88A (SC-70-5/SOT-353)
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-88A (SC-70-5/SOT-353)
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP502SQ25T2G is a fixed output linear voltage regulator designed for low quiescent current applications, making it suitable for handheld communication devices and battery-powered products. It provides a nominal output voltage of 2.5 V and can deliver up to 80 mA of output current. The device features an ultra-low quiescent current of 40 µA, ensuring efficient power consumption. It offers excellent line and load regulation, with an output voltage accuracy of 2.0%. The NCP502SQ25T2G operates over an industrial temperature range of -40°C to 85°C and is housed in a micro-miniature SC70-5 package, compatible with low-cost ceramic capacitors. The regulator includes built-in protection features such as current limit and thermal shutdown. It is also Pb-free, aligning with environmental standards. This product is ideal for applications such as cellular phones, camcorders, and other battery-operated devices requiring reliable voltage regulation.

Datasheet Summary
Powered by GS/AI

The NCP502SQ25T2G is a fixed output linear voltage regulator designed for low quiescent current applications, making it suitable for handheld communication devices and battery-powered products. It provides a nominal output voltage of 2.5 V and can deliver up to 80 mA of output current. The device features an ultra-low quiescent current of 40 µA, ensuring efficient power consumption. It offers excellent line and load regulation, with an output voltage accuracy of 2.0%. The NCP502SQ25T2G operates over an industrial temperature range of -40°C to 85°C and is housed in a micro-miniature SC70-5 package, compatible with low-cost ceramic capacitors. The regulator includes built-in protection features such as current limit and thermal shutdown. It is also Pb-free, aligning with environmental standards. This product is ideal for applications such as cellular phones, camcorders, and other battery-operated devices requiring reliable voltage regulation.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - NCP502SQ25T2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
NCP502SQ25T2G
Voltage Regulators - Linear NCP502SQ25T2G
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-88A (SC-70-5/SOT-353)

Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number NCP502SQ25T2G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1921439P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
Voltage Reference - ATL431LIBIDQNR - Quarktwin Technology Ltd.
Specs
Type 4-XDFN Exposed Pad
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TL431ACDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM13305-5ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details