IC 0.56 A SWITCHING REGULATOR, 1200 kHz SWITCHING FREQ-MAX, PBGA8, 1.70 X 1.70 MM, LEAD FREE, FLIP-CHIP, CSP-8, Switching Regulator or Controller Product overview: NCP5010FCT1G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.56 A, 1200 kHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 0.56 A, 1200 kHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCP5010FCT1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 060011-NCP5010FCT1G
Packaging: Tape and Reel
Type: DC DC Regulator
Mounting Style: SMD
Applications: Backlight
Frequency: 1MHz
Current - Output / Channel: 560mA (Switch)
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Dimming: Analog
Categories: Integrated Circuits
Supplier Device Package: 8-FlipChip
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-UFBGA, FCBGA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Family Part Number: NCP5010
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Supply (Minimum): 2.7V
Voltage - Supply (Maximum): 5.5V
IC LED DRVR RGLTR DIM 8FLIPCHIP
IC LED DRV RGLT ANALOG 8FLIPCHIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-NCP5010FCT1G | 060011-NCP5010FCT1G | NCP5010FCT1G | NCP5010FCT1G |
| Product Name | 0.56 A 1200 kHz LED Driver IC | PMIC - PMIC - LED Drivers - NCP5010FCT1G | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Output Voltage | 20 volts | |||
| Number of Channels | 1 # | |||
| Form Factor | Intgrated Circuit (IC) |