onsemi LED Drivers NCP5006SNT1G

Description
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 50mA 5-TSOP
Request a Quote Datasheet
Description
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 50mA 5-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - NCP5006SNT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 50mA 5-TSOP

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 50mA 5-TSOP

Buy Now Datasheet
PMIC - PMIC - LED Drivers - NCP5006SNT1G - 025050-NCP5006SNT1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - NCP5006SNT1G
025050-NCP5006SNT1G
PMIC - PMIC - LED Drivers - NCP5006SNT1G 025050-NCP5006SNT1G
Manufacturer: ON Semiconductor Win Source Part Number: 025050-NCP5006SNT1G Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Output Voltage: 24V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 5-TSOP Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 50mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 025050-NCP5006SNT1G
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Output Voltage: 24V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 5-TSOP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 50mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Boost 24V 50mA LED Driver IC
137-NCP5006SNT1G
Boost 24V 50mA LED Driver IC 137-NCP5006SNT1G
Boost LED Driver, 24V Out, 50mA, Serial Interface, TSOP Product overview: NCP5006SNT1G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 24V, 50mA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 24V, 50mA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCP5006SNT1G can be used for catalog matching and distributor lookup.

Boost LED Driver, 24V Out, 50mA, Serial Interface, TSOP Product overview: NCP5006SNT1G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 24V, 50mA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 24V, 50mA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCP5006SNT1G can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
LED Lighting Drivers
NCP5006SNT1G
LED Lighting Drivers NCP5006SNT1G
LED Lighting Drivers White LED Backlight Boost

LED Lighting Drivers White LED Backlight Boost

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - NCP5006SNT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
NCP5006SNT1G
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers NCP5006SNT1G
IC LED DRVR RGLTR PWM 50MA 5TSOP

IC LED DRVR RGLTR PWM 50MA 5TSOP

Supplier's Site
PMIC - LED Drivers - NCP5006SNT1G - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
NCP5006SNT1G
PMIC - LED Drivers NCP5006SNT1G
IC LED DRVR RGLTR DIM 50MA 5TSOP

IC LED DRVR RGLTR DIM 50MA 5TSOP

Supplier's Site Datasheet
ON SEMICONDUCTOR NCP5006SNT1G Led Driver, 1 Output, Boost (Step Up), 2.7V-5.5V in, 24V/50mA out, TSOP-5 - 598-NCP5006SNT1G - Utmel Electronic Limited
Hong Kong, China
ON SEMICONDUCTOR NCP5006SNT1G Led Driver, 1 Output, Boost (Step Up), 2.7V-5.5V in, 24V/50mA out, TSOP-5
598-NCP5006SNT1G
ON SEMICONDUCTOR NCP5006SNT1G Led Driver, 1 Output, Boost (Step Up), 2.7V-5.5V in, 24V/50mA out, TSOP-5 598-NCP5006SNT1G
ON SEMICONDUCTOR NCP5006SNT1G Led Driver, 1 Output, Boost (Step Up), 2.7V-5.5V in, 24V/50mA out, TSOP-5

ON SEMICONDUCTOR NCP5006SNT1G Led Driver, 1 Output, Boost (Step Up), 2.7V-5.5V in, 24V/50mA out, TSOP-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number NCP5006SNT1GOSTR-ND 025050-NCP5006SNT1G 137-NCP5006SNT1G NCP5006SNT1G NCP5006SNT1G NCP5006SNT1G 598-NCP5006SNT1G
Product Name LED Drivers PMIC - PMIC - LED Drivers - NCP5006SNT1G Boost 24V 50mA LED Driver IC LED Lighting Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers ON SEMICONDUCTOR NCP5006SNT1G Led Driver, 1 Output, Boost (Step Up), 2.7V-5.5V in, 24V/50mA out, TSOP-5
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts 2.7 volts 2.7 to 5.5 volts 2.7 to 5.5 volts
Output Voltage 24 volts 24 volts 24 volts ? to 24 volts
Output Current 50 milliamps 50 milliamps 50 milliamps 50 milliamps
Features RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6279ELP-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 5.5 volts
Output Current 75.5 milliamps
View Details
5 suppliers
LED Drivers - 8377822 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Features RoHS Compliant
View Details
LM27965 Dual Display White LED Driver with I2C Compatible Brightness Control - LM27965SQ-M/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 91 %
View Details
6 suppliers
250MA LED Driver IC - 137-NCR321PASX - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage ? to 16 volts
Output Voltage 16 volts
Number of Channels 1 #
View Details
7 suppliers