Win Source Part Number: 1357189-NCP45770IMN2
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 36 pct.
MSL Level: 3 (168 Hours)
Mfr: onsemi
Series: ecoSWITCH™
Package: Tape & Reel
Product Status: Active
Features: Slew Rate Controlled
Package / Case: 12-VFDFN Exposed Pad
Supplier Device Package: 12-DFN (3x3)
Base Product Number: NCP45770
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 20A
Output Type: N-Channel
Output Configuration: High Side
Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V
Number of Outputs: 1
Input Type: Non-Inverting
Fault Protection: Current Limiting (Adjustable), Open Load Detect, Over Temperature, Reverse Current, UVLO
Switch Type: General Purpose
Voltage - Load: 3V ~ 24V
Rds On (Typ): 3.6mOhm
| Win Source Electronics | |
|---|---|
| Product Category | IC Analog Switches |
| Product Number | 1357189-NCP45770IMN24TWG |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers |
| Supply Voltage (VS) | 3 to 5.5 volts |