The NCP4425DWR2 is a dual MOSFET driver with one inverting and one noninverting channel, designed to drive capacitive, resistive, or inductive loads requiring high peak current and fast switching. It is packaged in an SO-16 surface-mount configuration with a maximum height of 10.55 mm and body dimensions of 10.45 mm by 7.60 mm. The device operates from 4.5 V to 18 V, delivers up to 3 A peak output current, and features matched rise and fall times under 60 ns with a 1800 pF load. It includes latch-up protection, withstands reverse currents up to 1.5 A, and is ESD protected to 4 kV. The operating temperature range is -40 °C to +85 °C, and it meets the AEC-Q200 automotive reliability standard. Power dissipation in the SO-16 package is limited to 470 mW at 70 °C ambient temperature.
Buffer/Inverter Based MOSFET Driver, 3A, PDSO16
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NCP4425DWR2 |
| Package Type | SOP16 |