onsemi 9A DIP Gate Driver IC NCP4422P

Description
9A BUF OR INV BASED MOSFET DRIVER, PDIP8, PLASTIC, DIP-8 Product overview: NCP4422P from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, DIP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 9A, DIP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-NCP4422P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
9A BUF OR INV BASED MOSFET DRIVER, PDIP8, PLASTIC, DIP-8 Product overview: NCP4422P from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, DIP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 9A, DIP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-NCP4422P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
9A DIP Gate Driver IC
730-NCP4422P
9A DIP Gate Driver IC 730-NCP4422P
9A BUF OR INV BASED MOSFET DRIVER, PDIP8, PLASTIC, DIP-8 Product overview: NCP4422P from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, DIP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 9A, DIP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-NCP4422P can be used for catalog matching and distributor lookup.

9A BUF OR INV BASED MOSFET DRIVER, PDIP8, PLASTIC, DIP-8 Product overview: NCP4422P from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, DIP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 9A, DIP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-NCP4422P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Gate Drivers - NCP4422P - 250933-NCP4422P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - NCP4422P
250933-NCP4422P
PMIC - PMIC - Gate Drivers - NCP4422P 250933-NCP4422P
Manufacturer: ON Semiconductor Win Source Part Number: 250933-NCP4422P Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 250933-NCP4422P
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now
Gate Drivers - NCP4422P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
NCP4422P
Gate Drivers NCP4422P
Gate Driver IC

Gate Driver IC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - NCP4422P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
NCP4422P
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers NCP4422P
BUFFER/INVERTER MOSFET DRIVER

BUFFER/INVERTER MOSFET DRIVER

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 730-NCP4422P 250933-NCP4422P NCP4422P NCP4422P
Product Name 9A DIP Gate Driver IC PMIC - PMIC - Gate Drivers - NCP4422P Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Package Type PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVD1208RHDR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 2.62 volts
Switching Frequency 800000 kHz
View Details
 - 74AUP1G125GX/S500,H - Rochester Electronics
Specs
Package Type SOT1226-3
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - SI53258A-D01AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 100000 kHz
View Details