onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors NCP4390DR2G

Description
Win Source Part Number: 1372643-NCP4390DR2G Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Base Product Number: NCP4390 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Secondary-Side Controller, Synchronous Rectifier REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 0V ~ 18V Current - Supply: 2.8 mA
Request a Quote Datasheet
Description
Win Source Part Number: 1372643-NCP4390DR2G Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Base Product Number: NCP4390 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Secondary-Side Controller, Synchronous Rectifier REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 0V ~ 18V Current - Supply: 2.8 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors - 1372643-NCP4390DR2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
1372643-NCP4390DR2G
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors 1372643-NCP4390DR2G
Win Source Part Number: 1372643-NCP4390DR2G Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Base Product Number: NCP4390 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Secondary-Side Controller, Synchronous Rectifier REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 0V ~ 18V Current - Supply: 2.8 mA

Win Source Part Number: 1372643-NCP4390DR2G
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Base Product Number: NCP4390
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Secondary-Side Controller, Synchronous Rectifier
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 0V ~ 18V
Current - Supply: 2.8 mA

Buy Now Datasheet
PMIC - Power Supply Controllers, Monitors - NCP4390DR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Supply Controllers, Monitors
NCP4390DR2G
PMIC - Power Supply Controllers, Monitors NCP4390DR2G
ADVANCED SECONDARY SIDE LLC RESO

ADVANCED SECONDARY SIDE LLC RESO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 1372643-NCP4390DR2G NCP4390DR2G
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors PMIC - Power Supply Controllers, Monitors
Supply Voltage Other; 0V ~ 18V
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Interface Ics - 419930 - RS Components, Ltd.
Specs
Technology SPI; Ethernet; Ieee 802.3u
Device Type Controller
Features RoHS
View Details
Interface - Interface - Specialized - A4955GESTR-T - 969657-A4955GESTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Human Machine Interface (HMI) - 762-3057/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Inverter - 74AHC3G04DC-Q100H - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT765-1 SOT765-1
View Details