onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors NCP4355CDR2G

Description
Win Source Part Number: 1356549-NCP4355CDR2G Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors Temperature Range - Operating: 0°C ~ 125°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: NCP4355 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Secondary-Side Controller REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3.5V ~ 36V Current - Supply: 115 µA
Request a Quote Datasheet
Description
Win Source Part Number: 1356549-NCP4355CDR2G Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors Temperature Range - Operating: 0°C ~ 125°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: NCP4355 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Secondary-Side Controller REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3.5V ~ 36V Current - Supply: 115 µA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors - 1356549-NCP4355CDR2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
1356549-NCP4355CDR2G
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors 1356549-NCP4355CDR2G
Win Source Part Number: 1356549-NCP4355CDR2G Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors Temperature Range - Operating: 0°C ~ 125°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: NCP4355 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Secondary-Side Controller REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3.5V ~ 36V Current - Supply: 115 µA

Win Source Part Number: 1356549-NCP4355CDR2G
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Temperature Range - Operating: 0°C ~ 125°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: NCP4355
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Secondary-Side Controller
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3.5V ~ 36V
Current - Supply: 115 µA

Buy Now Datasheet
PMIC - Power Supply Controllers, Monitors - NCP4355CDR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Supply Controllers, Monitors
NCP4355CDR2G
PMIC - Power Supply Controllers, Monitors NCP4355CDR2G
SECONDARY SIDE SMPS OFF M

SECONDARY SIDE SMPS OFF M

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 1356549-NCP4355CDR2G NCP4355CDR2G
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors PMIC - Power Supply Controllers, Monitors
Supply Voltage Other; 3.5V ~ 36V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 879-DW3210TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Data Rate 6800 kbps
Package Type Reel
View Details
 - A4931METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-5014 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details