Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
VOLTAGE REFERENCE CHIPS
ONSEMI
NCP4328BSNT1G -- POWER SUPPLY CHIP >> VOLTAGE REFERENCES
onsemi
Power Supply Chip >> Voltage References
NCP4328BSNT1G
Description
2.5V~36V TSOP-6-1.5mm Voltage References ROHS
LCSC Electronics Technology (HK) Limited
Done
Datasheet
Description
2.5V~36V TSOP-6-1.5mm Voltage References ROHS
Datasheet
Suppliers
Company
Product
Description
Supplier Links
LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Voltage References
NCP4328BSNT1G
Power Supply Chip >> Voltage References
NCP4328BSNT1G
2.5V~36V TSOP-6-1.5mm Voltage References ROHS
2.5V~36V TSOP-6-1.5mm Voltage References ROHS
Supplier's Site
Datasheet
Technical Specifications
LCSC Electronics Technology (HK) Limited
Product Category
Voltage Reference Chips
Product Number
NCP4328BSNT1G
Product Name
Power Supply Chip >> Voltage References
V
IN
2.5 to 36 volts
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1014IDGST
ADS1014IDGST
Specs
Package Type
Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
V
IN
2 to 5.5 volts
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Micross Components, Inc.
Analog
MTLM136AQH-2.5
Specs
V
REF
2.5 volts
View Details
Rochester Electronics
PMIC - Voltage Reference
ADR293ERZ
Specs
Package Type
SOIC
I
Q
0.0200 mA
View Details
Renesas Electronics Corporation
Voltage Reference
X60008CIS8-25T1
Specs
Type
Series
Package Type
SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
T
C
5 ppm/C
View Details
3
suppliers