onsemi PMIC - PMIC - Voltage Reference - NCP431BVPSNT1G NCP431BVPSNT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 886982-NCP431BVPSNT1 G Operating Temperature Range: -40°C ~ 125°C (TA) Features: Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±0.5% 100 mA SOT-23-3 (TO-236) Package: Tray Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Family Name: NCP431 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 (TO-236) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1 REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 886982-NCP431BVPSNT1 G Operating Temperature Range: -40°C ~ 125°C (TA) Features: Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±0.5% 100 mA SOT-23-3 (TO-236) Package: Tray Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Family Name: NCP431 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 (TO-236) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1 REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - NCP431BVPSNT1G - 886982-NCP431BVPSNT1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - NCP431BVPSNT1G
886982-NCP431BVPSNT1G
PMIC - PMIC - Voltage Reference - NCP431BVPSNT1G 886982-NCP431BVPSNT1G
Manufacturer: ON Semiconductor Win Source Part Number: 886982-NCP431BVPSNT1 G Operating Temperature Range: -40°C ~ 125°C (TA) Features: Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±0.5% 100 mA SOT-23-3 (TO-236) Package: Tray Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Family Name: NCP431 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 (TO-236) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1 REACH Status: REACH Unaffected

Manufacturer: ON Semiconductor
Win Source Part Number: 886982-NCP431BVPSNT1G
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±0.5% 100 mA SOT-23-3 (TO-236)
Package: Tray
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NCP431
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3 (TO-236)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1
REACH Status: REACH Unaffected

Buy Now
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-NCP431BVPSNT1G
SOT23 Precision Voltage Reference IC 693-NCP431BVPSNT1G
IC VREF SHUNT ADJ 0.5% SOT23-3 Product overview: NCP431BVPSNT1G from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-NCP431BVPSNT1G can be used for catalog matching and distributor lookup.

IC VREF SHUNT ADJ 0.5% SOT23-3 Product overview: NCP431BVPSNT1G from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-NCP431BVPSNT1G can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - NCP431BVPSNT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
NCP431BVPSNT1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference NCP431BVPSNT1G
IC VREF SHUNT ADJ 0.5% SOT23-3

IC VREF SHUNT ADJ 0.5% SOT23-3

Supplier's Site
Shenzhen, China
PMIC - Voltage Reference
NCP431BVPSNT1G
PMIC - Voltage Reference NCP431BVPSNT1G
IC VREF SHUNT ADJ 0.5% SOT23-3

IC VREF SHUNT ADJ 0.5% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 886982-NCP431BVPSNT1G 693-NCP431BVPSNT1G NCP431BVPSNT1G NCP431BVPSNT1G
Product Name PMIC - PMIC - Voltage Reference - NCP431BVPSNT1G SOT23 Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Package Type SOT23; Other; SOT-23-3 (TO-236) Other; Tray Other; TO-236-3, SC-59, SOT-23-3
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Type Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener
VREF Type Programmable Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1115QDGSRQ1 - 1141599-ADS1115QDGSRQ1 - Win Source Electronics
Specs
Package Type Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
VIN 2 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Voltage Reference - AD589JR-REEL - Lingto Electronic Limited
Specs
Type Shunt / Zener
Package Type SOIC
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details