onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors NCP4318AHJDR2G

Description
Win Source Part Number: 1372523-NCP4318AHJDR 2G Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: NCP4318 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Resonant Converter Controller REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 0V ~ 35V Current - Supply: 8 mA Voltage - Input: -0.7V ~ 180V
Request a Quote Datasheet
Description
Win Source Part Number: 1372523-NCP4318AHJDR 2G Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: NCP4318 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Resonant Converter Controller REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 0V ~ 35V Current - Supply: 8 mA Voltage - Input: -0.7V ~ 180V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors - 1372523-NCP4318AHJDR2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
1372523-NCP4318AHJDR2G
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors 1372523-NCP4318AHJDR2G
Win Source Part Number: 1372523-NCP4318AHJDR 2G Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: NCP4318 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Resonant Converter Controller REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 0V ~ 35V Current - Supply: 8 mA Voltage - Input: -0.7V ~ 180V

Win Source Part Number: 1372523-NCP4318AHJDR2G
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: NCP4318
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Resonant Converter Controller
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 0V ~ 35V
Current - Supply: 8 mA
Voltage - Input: -0.7V ~ 180V

Buy Now Datasheet
PMIC - Power Supply Controllers, Monitors - NCP4318AHJDR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Supply Controllers, Monitors
NCP4318AHJDR2G
PMIC - Power Supply Controllers, Monitors NCP4318AHJDR2G
ADVANCED SYNCHRONOUS RECTIFIER C

ADVANCED SYNCHRONOUS RECTIFIER C

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 1372523-NCP4318AHJDR2G NCP4318AHJDR2G
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors PMIC - Power Supply Controllers, Monitors
Supply Voltage Other; 0V ~ 35V
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
AM26C31 Quadruple Differential Line Driver - AM26C31IDRG4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
4 suppliers
Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Human Machine Interface (HMI) - 762-4302/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details