onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors NCP43080DMNTWG

Description
Win Source Part Number: 1372650-NCP43080DMNT WG Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-DFN (4x4) Base Product Number: NCP43080 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Secondary-Side Controller, Synchronous Rectifier REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 35V
Request a Quote Datasheet
Description
Win Source Part Number: 1372650-NCP43080DMNT WG Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-DFN (4x4) Base Product Number: NCP43080 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Secondary-Side Controller, Synchronous Rectifier REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 35V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors - 1372650-NCP43080DMNTWG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
1372650-NCP43080DMNTWG
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors 1372650-NCP43080DMNTWG
Win Source Part Number: 1372650-NCP43080DMNT WG Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-DFN (4x4) Base Product Number: NCP43080 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Secondary-Side Controller, Synchronous Rectifier REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 35V

Win Source Part Number: 1372650-NCP43080DMNTWG
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-DFN (4x4)
Base Product Number: NCP43080
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Secondary-Side Controller, Synchronous Rectifier
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 35V

Buy Now Datasheet
PMIC - Power Supply Controllers, Monitors - NCP43080DMNTWG - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Supply Controllers, Monitors
NCP43080DMNTWG
PMIC - Power Supply Controllers, Monitors NCP43080DMNTWG
IC SECONDARY SIDE CTRLR 8DFN

IC SECONDARY SIDE CTRLR 8DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 1372650-NCP43080DMNTWG NCP43080DMNTWG
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors PMIC - Power Supply Controllers, Monitors
Supply Voltage Other; 35V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - 5962-9054301MQA - Lingto Electronic Limited
Specs
Technology CMOS
Device Type Sensor Interface
Package Type DIP; 40-Cerdip
View Details
Interface Transceiver IC - 702-SI3220-KQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
 - 74ALVT16827DGGS - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP56
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details