onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors NCP4306DADZZBASNT1G

Description
Win Source Part Number: 1372601-NCP4306DADZZ BASNT1G Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: 6-TSOP Base Product Number: NCP4306 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Secondary-Side Controller, Synchronous Rectifier REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 35V Current - Supply: 1.4 mA
Request a Quote
Description
Win Source Part Number: 1372601-NCP4306DADZZ BASNT1G Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: 6-TSOP Base Product Number: NCP4306 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Secondary-Side Controller, Synchronous Rectifier REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 35V Current - Supply: 1.4 mA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP4306DADZZBASNT1G is a high-performance synchronous rectification driver designed for use in switch mode power supplies (SMPS). It supports various topologies, including DCM, CCM, quasi-resonant flyback, forward, and half-bridge resonant LLC configurations. The device features self-contained control of the synchronous rectifier, precise true secondary zero current detection, and a fast turn-off delay of approximately 15 ns from the current sense input to the driver. This product includes adjustable or fixed minimum on-time and off-time settings, which help mitigate ringing caused by PCB layout and parasitic elements. The NCP4306DADZZBASNT1G also incorporates a light-load detection architecture to enhance efficiency during low load conditions. It is capable of driving GaN MOSFETs and operates within a voltage range of up to 35 V, with a maximum operation frequency of 1 MHz. The device is packaged in a TSOP-6 format and is Pb-free, making it suitable for applications such as notebook adapters, high power density AC/DC power supplies, and LCD TVs, where high efficiency is a critical requirement.

Datasheet Summary
Powered by GS/AI

The NCP4306DADZZBASNT1G is a high-performance synchronous rectification driver designed for use in switch mode power supplies (SMPS). It supports various topologies, including DCM, CCM, quasi-resonant flyback, forward, and half-bridge resonant LLC configurations. The device features self-contained control of the synchronous rectifier, precise true secondary zero current detection, and a fast turn-off delay of approximately 15 ns from the current sense input to the driver. This product includes adjustable or fixed minimum on-time and off-time settings, which help mitigate ringing caused by PCB layout and parasitic elements. The NCP4306DADZZBASNT1G also incorporates a light-load detection architecture to enhance efficiency during low load conditions. It is capable of driving GaN MOSFETs and operates within a voltage range of up to 35 V, with a maximum operation frequency of 1 MHz. The device is packaged in a TSOP-6 format and is Pb-free, making it suitable for applications such as notebook adapters, high power density AC/DC power supplies, and LCD TVs, where high efficiency is a critical requirement.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors - 1372601-NCP4306DADZZBASNT1G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
1372601-NCP4306DADZZBASNT1G
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors 1372601-NCP4306DADZZBASNT1G
Win Source Part Number: 1372601-NCP4306DADZZ BASNT1G Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: 6-TSOP Base Product Number: NCP4306 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Secondary-Side Controller, Synchronous Rectifier REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 35V Current - Supply: 1.4 mA

Win Source Part Number: 1372601-NCP4306DADZZBASNT1G
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: 6-TSOP
Base Product Number: NCP4306
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Secondary-Side Controller, Synchronous Rectifier
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 35V
Current - Supply: 1.4 mA

Buy Now Datasheet
PMIC - Power Supply Controllers, Monitors - NCP4306DADZZBASNT1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Supply Controllers, Monitors
NCP4306DADZZBASNT1G
PMIC - Power Supply Controllers, Monitors NCP4306DADZZBASNT1G
SECONDARY SIDE SYNCHRONOUS RECTI

SECONDARY SIDE SYNCHRONOUS RECTI

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 1372601-NCP4306DADZZBASNT1G NCP4306DADZZBASNT1G
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors PMIC - Power Supply Controllers, Monitors
Supply Voltage Other; 35V
Unlock Full Specs
to access all available technical data

Similar Products

 - A5931GLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP16
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-4306/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details