onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors NCP4306AADZZZAMNTWG

Description
Win Source Part Number: 1354989-NCP4306AADZZ ZAMNTWG Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-DFN (4x4) Base Product Number: NCP4306 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Secondary-Side Controller, Synchronous Rectifier REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 35V Current - Supply: 1.4 mA
Request a Quote Datasheet
Description
Win Source Part Number: 1354989-NCP4306AADZZ ZAMNTWG Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-DFN (4x4) Base Product Number: NCP4306 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Secondary-Side Controller, Synchronous Rectifier REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 35V Current - Supply: 1.4 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors - 1354989-NCP4306AADZZZAMNTWG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
1354989-NCP4306AADZZZAMNTWG
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors 1354989-NCP4306AADZZZAMNTWG
Win Source Part Number: 1354989-NCP4306AADZZ ZAMNTWG Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-DFN (4x4) Base Product Number: NCP4306 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Secondary-Side Controller, Synchronous Rectifier REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 35V Current - Supply: 1.4 mA

Win Source Part Number: 1354989-NCP4306AADZZZAMNTWG
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-DFN (4x4)
Base Product Number: NCP4306
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Secondary-Side Controller, Synchronous Rectifier
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 35V
Current - Supply: 1.4 mA

Buy Now Datasheet
PMIC - Power Supply Controllers, Monitors - NCP4306AADZZZAMNTWG - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Supply Controllers, Monitors
NCP4306AADZZZAMNTWG
PMIC - Power Supply Controllers, Monitors NCP4306AADZZZAMNTWG
SECONDARY SIDE SYNCHRONOU

SECONDARY SIDE SYNCHRONOU

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 1354989-NCP4306AADZZZAMNTWG NCP4306AADZZZAMNTWG
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors PMIC - Power Supply Controllers, Monitors
Supply Voltage Other; 35V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3200-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4526TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specs
Device Type Transceiver
Supply Voltage Other; -4.2V ~ -5.7V
Operating Temperature 0 C (32 F)
View Details
2 suppliers