HIGH-SIDE OVER VOLTAGE PROTECTION-OVP SWITCH, 10.5V, SC-74-6, FULL REEL; Power Load Switch Type:High Side; Input Voltage:10.5V; Current Limit:-300mA; On State Resistance:-; Distribution Switch Case Style:SC-74; No. of Pins:6Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Distribution Units (PDU) |
| Product Number | 42K1886 |
| Product Name | High-Side Over Voltage Protection-Ovp Switch, 10.5V, Sc-74-6, Full Reel; Power Load Switch Type Onsemi |
| Voltage | 10.5V |