onsemi Ic, Battery Protector, Tsop-5; Battery Type Onsemi NCP360SNAET1G

Description
IC, BATTERY PROTECTOR, TSOP-5; Battery Type:-; Battery Protection:Over Voltage; No. of Cells:-; Shutdown Current:-; IC Case / Package:TSOP; No. of Pins:5Pins; Supply Voltage Min:1.2V; Supply Voltage Max:20V; IC Mounting:Surface MountRoHS Compliant: Yes
Datasheet
Description
IC, BATTERY PROTECTOR, TSOP-5; Battery Type:-; Battery Protection:Over Voltage; No. of Cells:-; Shutdown Current:-; IC Case / Package:TSOP; No. of Pins:5Pins; Supply Voltage Min:1.2V; Supply Voltage Max:20V; IC Mounting:Surface MountRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Battery Protector, Tsop-5; Battery Type Onsemi - 75M5090 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Battery Protector, Tsop-5; Battery Type Onsemi
75M5090
Ic, Battery Protector, Tsop-5; Battery Type Onsemi 75M5090
IC, BATTERY PROTECTOR, TSOP-5; Battery Type:-; Battery Protection:Over Voltage; No. of Cells:-; Shutdown Current:-; IC Case / Package:TSOP; No. of Pins:5Pins; Supply Voltage Min:1.2V; Supply Voltage Max:20V; IC Mounting:Surface MountRoHS Compliant: Yes

IC, BATTERY PROTECTOR, TSOP-5; Battery Type:-; Battery Protection:Over Voltage; No. of Cells:-; Shutdown Current:-; IC Case / Package:TSOP; No. of Pins:5Pins; Supply Voltage Min:1.2V; Supply Voltage Max:20V; IC Mounting:Surface MountRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
NCP360SNAET1G
Supervisory Circuits NCP360SNAET1G
Supervisory Circuits USB OVP SUPERVISORY

Supervisory Circuits USB OVP SUPERVISORY

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 75M5090 NCP360SNAET1G
Product Name Ic, Battery Protector, Tsop-5; Battery Type Onsemi Supervisory Circuits
Pins 5
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431QDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Power Management - Specialized - ACT8840QM175-T - 1135585-ACT8840QM175-T - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 1901816 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Open Drain; Open Drain
View Details