onsemi Battery Protector, Lithium, Wdfn-10, Full Reel; Battery Type Onsemi NCP348AEMTTBG

Description
BATTERY PROTECTOR, LITHIUM, WDFN-10, FULL REEL; Battery Type:Lithium; Battery Protection:Over Voltage; No. of Cells:1Cells; Shutdown Current:-; IC Case / Package:WDFN; No. of Pins:10Pins; Supply Voltage Min:1.2V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
BATTERY PROTECTOR, LITHIUM, WDFN-10, FULL REEL; Battery Type:Lithium; Battery Protection:Over Voltage; No. of Cells:1Cells; Shutdown Current:-; IC Case / Package:WDFN; No. of Pins:10Pins; Supply Voltage Min:1.2V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Protector, Lithium, Wdfn-10, Full Reel; Battery Type Onsemi - 50M4321 - Newark, An Avnet Company
Chicago, IL, United States
Battery Protector, Lithium, Wdfn-10, Full Reel; Battery Type Onsemi
50M4321
Battery Protector, Lithium, Wdfn-10, Full Reel; Battery Type Onsemi 50M4321
BATTERY PROTECTOR, LITHIUM, WDFN-10, FULL REEL; Battery Type:Lithium; Battery Protection:Over Voltage; No. of Cells:1Cells; Shutdown Current:-; IC Case / Package:WDFN; No. of Pins:10Pins; Supply Voltage Min:1.2V; Product Range:- RoHS Compliant: Yes

BATTERY PROTECTOR, LITHIUM, WDFN-10, FULL REEL; Battery Type:Lithium; Battery Protection:Over Voltage; No. of Cells:1Cells; Shutdown Current:-; IC Case / Package:WDFN; No. of Pins:10Pins; Supply Voltage Min:1.2V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 50M4321
Product Name Battery Protector, Lithium, Wdfn-10, Full Reel; Battery Type Onsemi
Pins 10
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1904834 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Active Low; Active High; Active high, active low
View Details
Voltage Reference - TLVH431NACDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Power Management - Specialized - BQ25046DQCR - 201342-BQ25046DQCR - Win Source Electronics
Specs
Output Options Inverting
Type 10-WSON (3x2)
IQ 1.10E6 µA
View Details
2 suppliers