The NCP346SN1T1G is an overvoltage protection IC in a SOT-23-5 package designed to safeguard sensitive electronics from overvoltage transients using an external P-channel FET. It features a nominal overvoltage threshold of 4.45 V, with an overvoltage turn-off time of less than 1.0 μs. The device operates with a supply voltage up to 30 V and is compatible with 1.8 V logic levels on the CNTRL pin. It is intended for use in portable electronics such as cellular phones, digital cameras, and PDAs with AC/DC adapters or car chargers. The package is a surface-mount SOT-23-5 with a maximum operating ambient temperature range of -40°C to 85°C and meets HBM ESD protection of 2.5 kV. RoHS compliant and Pb-free.
Overvoltage Protection Circuit OVLO 4.45 V, TSOP-5, 3000-REEL Product overview: NCP346SN1T1G from onsemi is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.45 V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4.45 V, Circuit Protection Fuse, Mixed Technology. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 149-NCP346SN1T1G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 149-NCP346SN1T1G |
| Product Name | 4.45 V Circuit Protection Fuse |
| Approvals / Standards | RoHS |