Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
MOSFET Driver with Dual Outputs for Synchronous Buck Converters, SOIC-8 Narrow Body, 2500-REEL Product overview: NCP3420DR2G from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Buck, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, Buck, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-NCP3420DR2G can be used for catalog matching and distributor lookup.
IC GATE DRVR HALF-BRIDGE 8SOIC
Gate Drivers TSMC 12V FET DRVR
MOSFET DRIVER, LOW/HIGH SIDE, SOIC-8; No. of Channels:2Channels; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Non-Inverting; Source Current:- RoHS Compliant: Yes
Half Bridge 2 MOSFET 16ns 11ns 4.6V~13.2V SOIC-8 Gate Drive ICs ROHS
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | NCP3420DR2GOSDKR-ND | 730-NCP3420DR2G | NCP3420DR2G | NCP3420DR2G | 81Y6927 | NCP3420DR2G | NCP3420DR2G |
| Product Name | Gate Drivers | Dual Buck SOIC Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Mosfet Driver, Low/high Side, Soic-8; No. Of Channels Onsemi | Power Supply Chip >> Gate Drive ICs | Gate Drivers |
| Driver Type | Dual Gate Driver | High-side; Low-side | Dual Gate Driver | ||||
| Output Configuration | Noninverting | Inverting; Noninverting | |||||
| Supply Voltage | 4.6 to 13.2 volts | 12 volts | 13.2 to 4.6 volts | 4.6 to 13.2 volts | 4.6 to 13.2 volts | ||
| Rise Time | 16 ns | 16 ns | 16 ns | ||||
| Fall Time | 11 ns | 11 ns | 11 ns | 11 ns |