onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP334FCT2G NCP334FCT2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 250881-NCP334FCT2G Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 250881-NCP334FCT2G Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP334FCT2G
NCP334FCT2G
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP334FCT2G NCP334FCT2G
Manufacturer: ON Semiconductor Win Source Part Number: 250881-NCP334FCT2G Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 250881-NCP334FCT2G
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now
Power Load Switch, 5.5V, Wlcsp-4; Power Load Switch Type Onsemi - 42AC1780 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, 5.5V, Wlcsp-4; Power Load Switch Type Onsemi
42AC1780
Power Load Switch, 5.5V, Wlcsp-4; Power Load Switch Type Onsemi 42AC1780
POWER LOAD SWITCH, 5.5V, WLCSP-4; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:2A; On State Resistance:0.038ohm; Distribution Switch Case Style:WLCSP; No. of Pins:4Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes

POWER LOAD SWITCH, 5.5V, WLCSP-4; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:2A; On State Resistance:0.038ohm; Distribution Switch Case Style:WLCSP; No. of Pins:4Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - NCP334FCT2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
NCP334FCT2G
PMIC - Power Distribution Switches, Load Drivers NCP334FCT2G
IC PWR SWITCH P-CHAN 1:1 4WLCSP

IC PWR SWITCH P-CHAN 1:1 4WLCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number NCP334FCT2G 42AC1780 NCP334FCT2G
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP334FCT2G Power Load Switch, 5.5V, Wlcsp-4; Power Load Switch Type Onsemi PMIC - Power Distribution Switches, Load Drivers
Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Battery Distribution Units - 2819051-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 203 F (-40 to 95 C)
View Details
Power Distribution Block - 10783834 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Current 10.0 amps
View Details
Potential distribution module - 288-870/000-040 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details