onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers NCP333FCT2G

Description
IC PWR SWITCH P-CHAN 1:1 4WLCSP
Description
IC PWR SWITCH P-CHAN 1:1 4WLCSP
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP333FCT2G is a low on-resistance P-channel MOSFET load switch designed for efficient power management in portable devices. It operates within a voltage range of 1.2 V to 5.5 V and can handle a maximum DC current of 1.5 A. The device features an output auto-discharge path to eliminate residual voltages on the output rail, enhancing battery life by isolating unused connected ICs. The package dimensions are compact at 0.76 x 0.76 mm, making it suitable for space-constrained applications such as mobile phones, tablets, digital cameras, and GPS devices. The NCP333FCT2G is RoHS compliant and comes in a WLCSP package, ensuring compatibility with modern manufacturing processes.

Datasheet Summary
Powered by GS/AI

The NCP333FCT2G is a low on-resistance P-channel MOSFET load switch designed for efficient power management in portable devices. It operates within a voltage range of 1.2 V to 5.5 V and can handle a maximum DC current of 1.5 A. The device features an output auto-discharge path to eliminate residual voltages on the output rail, enhancing battery life by isolating unused connected ICs. The package dimensions are compact at 0.76 x 0.76 mm, making it suitable for space-constrained applications such as mobile phones, tablets, digital cameras, and GPS devices. The NCP333FCT2G is RoHS compliant and comes in a WLCSP package, ensuring compatibility with modern manufacturing processes.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - NCP333FCT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
NCP333FCT2G
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers NCP333FCT2G
IC PWR SWITCH P-CHAN 1:1 4WLCSP

IC PWR SWITCH P-CHAN 1:1 4WLCSP

Supplier's Site
Power Distribution Switches, Load Drivers - NCP333FCT2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
NCP333FCT2G
Power Distribution Switches, Load Drivers NCP333FCT2G
Power Switch/Driver 1:1 P-Channel 1.5A 4-WLCSP (0.76x0.76)

Power Switch/Driver 1:1 P-Channel 1.5A 4-WLCSP (0.76x0.76)

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers
Product Number NCP333FCT2G NCP333FCT2G
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Power Distribution Switches, Load Drivers
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other Tape Reel; Tape & Reel (TR); Other
Driver Type High-side
Number of Outputs 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

Gate Driver ICs - 1EDI20N12AF - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 4 amps
Supply Voltage 3.1 to 17 volts
View Details
2 suppliers
 - 74LVC573ABQ-Q100X - Rochester Electronics
Specs
Package Type SOT764
Packing Method Tape Reel; Tape & Reel; Other
View Details
 - 75150N - Rochester Electronics
Rochester Electronics
Specs
Package Type QFP; CQFP
Packing Method Tube; Tube; Other
View Details