onsemi Power Load Switch, 5.5V, Tsop-6; Power Load Switch Type Onsemi NCP331SNT1G

Description
POWER LOAD SWITCH, 5.5V, TSOP-6; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:-; On State Resistance:0.033ohm; Distribution Switch Case Style:TSOP; No. of Pins:6Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER LOAD SWITCH, 5.5V, TSOP-6; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:-; On State Resistance:0.033ohm; Distribution Switch Case Style:TSOP; No. of Pins:6Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Load Switch, 5.5V, Tsop-6; Power Load Switch Type Onsemi - 42AC1779 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, 5.5V, Tsop-6; Power Load Switch Type Onsemi
42AC1779
Power Load Switch, 5.5V, Tsop-6; Power Load Switch Type Onsemi 42AC1779
POWER LOAD SWITCH, 5.5V, TSOP-6; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:-; On State Resistance:0.033ohm; Distribution Switch Case Style:TSOP; No. of Pins:6Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes

POWER LOAD SWITCH, 5.5V, TSOP-6; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:-; On State Resistance:0.033ohm; Distribution Switch Case Style:TSOP; No. of Pins:6Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes

Supplier's Site
Power Load Distribution Switch, Tsop-6; Power Load Switch Type Onsemi - 46AC1397 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Distribution Switch, Tsop-6; Power Load Switch Type Onsemi
46AC1397
Power Load Distribution Switch, Tsop-6; Power Load Switch Type Onsemi 46AC1397
POWER LOAD DISTRIBUTION SWITCH, TSOP-6; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:-; On State Resistance:0.033ohm; Distribution Switch Case Style:TSOP; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

POWER LOAD DISTRIBUTION SWITCH, TSOP-6; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:-; On State Resistance:0.033ohm; Distribution Switch Case Style:TSOP; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - NCP331SNT1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
NCP331SNT1G
PMIC - Power Distribution Switches, Load Drivers NCP331SNT1G
IC PWR SWITCH N-CHAN 1:1 6TSOP

IC PWR SWITCH N-CHAN 1:1 6TSOP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 42AC1779 NCP331SNT1G
Product Name Power Load Switch, 5.5V, Tsop-6; Power Load Switch Type Onsemi PMIC - Power Distribution Switches, Load Drivers
Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38059 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 800.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-285/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details