onsemi Buck 2.0 A SOIC Step-Down DC-DC Converter IC NCP3127ADR2G

Description
Synchronous Buck Regulator, High Efficiency, Switching, PWM, 2.0 A, SOIC-8 Narrow Body, 2500-REEL Product overview: NCP3127ADR2G from onsemi is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2.0 A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2.0 A, SOIC, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NCP3127ADR2G can be used for catalog matching and distributor lookup.
Request a Quote
Description
Synchronous Buck Regulator, High Efficiency, Switching, PWM, 2.0 A, SOIC-8 Narrow Body, 2500-REEL Product overview: NCP3127ADR2G from onsemi is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2.0 A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2.0 A, SOIC, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NCP3127ADR2G can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 2.0 A SOIC Step-Down DC-DC Converter IC
739-NCP3127ADR2G
Buck 2.0 A SOIC Step-Down DC-DC Converter IC 739-NCP3127ADR2G
Synchronous Buck Regulator, High Efficiency, Switching, PWM, 2.0 A, SOIC-8 Narrow Body, 2500-REEL Product overview: NCP3127ADR2G from onsemi is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2.0 A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2.0 A, SOIC, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NCP3127ADR2G can be used for catalog matching and distributor lookup.

Synchronous Buck Regulator, High Efficiency, Switching, PWM, 2.0 A, SOIC-8 Narrow Body, 2500-REEL Product overview: NCP3127ADR2G from onsemi is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2.0 A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2.0 A, SOIC, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NCP3127ADR2G can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-NCP3127ADR2G
Product Name Buck 2.0 A SOIC Step-Down DC-DC Converter IC
Package Type Other; SOIC
Output Voltage 5 volts
Input Voltage 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226979P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCP021515 Miniature, 2W Isolated Unregulated DC/DC Converters - DCP021515U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,2W
Output Voltage 14.25 to 15.75 volts
View Details
2 suppliers