Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 10A 40-VFQFN Exposed Pad
Manufacturer: ON Semiconductor
Win Source Part Number: 790593-NCP3102MNTXG
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 40-VFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 275kHz
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 10A
Family Name: NCP3102
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 40-QFN (6x6)
Output Voltage MAX: 10.56V
Input Voltage MIN: 4.5V
Voltage Input MAX: 13.2V
Alternative Parts (Cross-Reference): LT1959CR#TR; LT1959IR#TR; LT1959IS8#TR; TPS56C20PWPR;
Introduction Date: November 21, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
10A SWITCHING REGULATOR, 317kHz SWITCHING FREQ-MAX, PQCC40, 6 X 6 MM, 0.50 MM PITCH, LEAD FREE, PLASTIC, QFN-40 Product overview: NCP3102MNTXG from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 317kHz, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10A, 317kHz, QFN, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NCP3102MNTXG can be used for catalog matching and distributor lookup.
IC REG BUCK ADJUSTABLE 10A 40QFN
IC REG BUCK ADJ 10A 40QFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 10A 40-VFQFN Exposed Pad
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | NCP3102MNTXGOSTR-ND | 790593-NCP3102MNTXG | 739-NCP3102MNTXG | NCP3102MNTXG | NCP3102MNTXG | NCP3102MNTXG |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP3102MNTXG | 10A 317kHz QFN Voltage Regulator IC | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck; Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 40-VFQFN Exposed Pad | Other; 40-VFQFN Exposed Pad | Other; QFN | Other; 40-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.8000 to 10.56 volts | 0.8000 volts | 0.8000 volts | 0.8000 volts | 0.8000 to 10.56 volts |