onsemi PMIC - PMIC - Gate Drivers - NCP302150MNTWG NCP302150MNTWG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 928820-NCP302150MNTW G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: High-Side or Low-Side Gate Driver IC Non-Inverting 31-PQFN (5x5) Package: 31-PowerWFQFN Package: Reel - TR Mounting: Surface Mount Family Name: NCP302150 Categories: Integrated Circuits (ICs) Case / Package: 31-PQFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 928820-NCP302150MNTW G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: High-Side or Low-Side Gate Driver IC Non-Inverting 31-PQFN (5x5) Package: 31-PowerWFQFN Package: Reel - TR Mounting: Surface Mount Family Name: NCP302150 Categories: Integrated Circuits (ICs) Case / Package: 31-PQFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - NCP302150MNTWG - 928820-NCP302150MNTWG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - NCP302150MNTWG
928820-NCP302150MNTWG
PMIC - PMIC - Gate Drivers - NCP302150MNTWG 928820-NCP302150MNTWG
Manufacturer: ON Semiconductor Win Source Part Number: 928820-NCP302150MNTW G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: High-Side or Low-Side Gate Driver IC Non-Inverting 31-PQFN (5x5) Package: 31-PowerWFQFN Package: Reel - TR Mounting: Surface Mount Family Name: NCP302150 Categories: Integrated Circuits (ICs) Case / Package: 31-PQFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 928820-NCP302150MNTWG
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: High-Side or Low-Side Gate Driver IC Non-Inverting 31-PQFN (5x5)
Package: 31-PowerWFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCP302150
Categories: Integrated Circuits (ICs)
Case / Package: 31-PQFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Gate Drivers - NCP302150MNTWG - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
NCP302150MNTWG
PMIC - Gate Drivers NCP302150MNTWG
IC GATE DRVR HI/LOW SIDE PQFN31

IC GATE DRVR HI/LOW SIDE PQFN31

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 928820-NCP302150MNTWG NCP302150MNTWG
Product Name PMIC - PMIC - Gate Drivers - NCP302150MNTWG PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

 - 5410/BCA - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
2 suppliers
Logic Gates - 2222718P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
Gates and Inverters - 54S64DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers