Half-Bridge, Low-Side Gate Driver IC Non-Inverting 31-PQFN (5x5)
GATE DRIVERS, -40 TO 125DEG C; No. of Channels:1Channels; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:31Pins; IC Case / Package:PQFN; Input Type:Non-Inverting; Source Current:100mA RoHS Compliant: Yes
IC GATE DRVR HALF BRD/LOW PQFN31
Half-Bridge, Low-Side Gate Driver IC Non-Inverting 31-PQFN (5x5)
Gate Drivers INT DRIVER AND MOSFET
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | NCP302055MNTWG-ND | 85AC2985 | NCP302055MNTWG | NCP302055MNTWG | NCP302055MNTWG |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | Gate Drivers, -40 To 125Deg C; No. Of Channels Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Gate Drivers | Gate Drivers |
| Supply Voltage | 4.5 to 5.5 volts | 5.5 to 4.5 volts | 4.5 to 5.5 volts | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | 31-PowerWFQFN | 31-PowerWFQFN | |||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR),Tape & Reel (TR); Other | Tape Reel; Tape & Reel (TR); Other | ||
| Driver Type | Low-side; Dual Gate Driver |