onsemi IC VOLT DETECT CMOS 1.8V 5TSOP NCP300LSN18T1

Description
IC VOLT DETECT CMOS 1.8V 5TSOP
Description
IC VOLT DETECT CMOS 1.8V 5TSOP

Suppliers

Company
Product
Description
Supplier Links
IC VOLT DETECT CMOS 1.8V 5TSOP - 598-NCP300LSN18T1 - Utmel Electronic Limited
Hong Kong, China
IC VOLT DETECT CMOS 1.8V 5TSOP
598-NCP300LSN18T1
IC VOLT DETECT CMOS 1.8V 5TSOP 598-NCP300LSN18T1
IC VOLT DETECT CMOS 1.8V 5TSOP

IC VOLT DETECT CMOS 1.8V 5TSOP

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Electrical Voltage Sensors
Product Number 598-NCP300LSN18T1
Product Name IC VOLT DETECT CMOS 1.8V 5TSOP
Electrical Output Outputs an analog voltage signal
Voltage 1.8 volts
Voltage Type DCVoltage
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Electrical Output Outputs an analog current signal
Voltage 1000 volts
Voltage Type DCVoltage
View Details
Fast Voltage Remote Probe, 4 CH - 1-P201I-4 - Hottinger Brüel & Kjær A/S
Specs
Voltage 200 to ? volts
Voltage Type DCVoltage
Frequency 2.40E6 Hz
View Details
Voltage Indicators - ES6251-000 - TE Connectivity
Specs
Frequency 50 to 60 Hz
View Details
P44000 Temperature Transmitter with High Insulation | Pt100 Sensor Input - P44000 - Knick Interface LLC
Specs
Electrical Output Outputs an analog current signal
Power Requirements DC Powered; AC Powered
Voltage Range 22 ... 230 V AC/DC
View Details