Manufacturer: ON Semiconductor
Win Source Part Number: 790589-NCP2890GEVB
Output Type: 1-Channel (Mono)
Operating Supply Voltage: 2.2 V ~ 5.5 V
Amplifier Type: Class AB
Supplied Contents: Board(s)
Utilized IC / Part: NCP2890
Max Output Power x Channels @ Load: 1.08W x 1 @ 8 Ohm
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 790589-NCP2890GEVB |
| Product Name | Evaluation Boards - Audio Amplifiers - NCP2890GEVB |
| Supply Voltage (VS) | 2.2 to 5.5 volts |