The IRS2093MTRPBF is a Class D audio amplifier driver IC designed for high-performance audio applications. It integrates four channels of high voltage amplification with PWM modulation capabilities, enabling the construction of a complete 4-channel audio amplifier system when paired with external MOSFETs and components. The device supports both half-bridge and full-bridge topologies, making it versatile for various audio amplification needs. Key specifications include a maximum voltage offset of +/- 100 V, typical output currents of 0.5 A and 0.6 A, and selectable deadtime options of 45, 65, 85, or 105 ns. The IC features a low DC offset of less than 18 mV and includes over-current protection with a maximum delay of 500 ns. It also offers a shutdown propagation delay of 250 ns and an error amplifier open-loop gain greater than 60 dB. The IRS2093MTRPBF is housed in a compact MLPQ48 package (7x7 mm, 0.50 mm pitch), which is beneficial for space-constrained designs. Additional features include programmable dead-time generation, under-voltage protection, and high noise immunity, making it suitable for robust audio applications.
Manufacturer: Infineon Technologies
Win Source Part Number: 069782-IRS2093MTRPBF
Packaging: Reel - TR
Type: Class D
Features: Depop, Short-Circuit Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 4-Channel (Quad)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 48-MLPQ (7x7)
Dimension: 48-VFQFN Exposed Pad
Supply Voltage - Operating: 10 V to 15 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Amplifier IC 4-Channel (Quad) Class D PG-VQFN-48
Amplifier IC 4-Channel (Quad) Class D PG-VQFN-48
Amplifier IC 4-Channel (Quad) Class D PG-VQFN-48
IC AMP CLASS D QUAD 48MLPQ Product overview: IRS2093MTRPBF from Infineon Technologies is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-IRS2093MTRPBF can be used for catalog matching and distributor lookup.
AUDIO POWER AMP, 4-CH, CLASS D, MLPQ-48; Output Power:-; Amplifier Class:D; No. of Channels:4 Channel; Supply Voltage Range:10V to 15V; Amplifier Case Style:MLPQ; No. of Pins:48Pins; Load Impedance:-; Operating Temperature Min:-40°C;RoHS Compliant: Yes
IC AMP CLASS D QUAD 48MLPQ
IC AMP CLASS D QUAD 48MLPQ
Amplifier IC 4-Channel (Quad) Class D PG-VQFN-48
IC AMP CLASS D QUAD 48MLPQ
Audio Amplifiers 4-Ch Protected Drvr for Home Audio Sys
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 069782-IRS2093MTRPBF | IRS2093MTRPBFDKR-ND | 742-IRS2093MTRPBF | 18AC7398 | IRS2093MTRPBF | IRS2093MTRPBF | IRS2093MTRPBF | IRS2093MTRPBF | IRS2093MTRPBF |
| Product Name | Linear - Linear - Amplifiers - Audio - IRS2093MTRPBF | Audio Amplifiers | Quad Audio Amplifier | Audio Power Amp, 4-Ch, Class D, Mlpq-48; Output Power Infineon | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers |
| Supply Voltage (VS) | 10 to 15 volts | 10 to 15 volts | 10 to 15 volts | 10 to 15 volts | 10 to 15 volts | 15 to 10 volts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Operation Class | Class D | Class D | Class D | Class D | |||||
| Package Type | 48-MLPQ (7x7) | 48-VFQFN Exposed Pad | Tape & Reel (TR) | Surface Mount | 48-VFQFN Exposed Pad |