The NCP2809 Evaluation Board is designed for audio applications, specifically as a stereo headphone amplifier. It can deliver 135 mW of continuous power per channel into a 16-ohm load from a 5.0 V power supply. The amplifier features a high Power Supply Rejection Ratio (PSRR) of 85 dB, allowing for direct connection to a battery without the need for a linear regulator. It operates within a voltage range of 2.2 V to 5.5 V and includes a "pop and click" noise protection circuit, ensuring clean audio output. The NCP2809 is optimized for low-power portable systems, requiring minimal external components due to its design that eliminates the need for bootstrap capacitors or snubber networks. It also includes thermal overload protection and an ultra-low current shutdown mode. The device is available in both the NCP2809A version with a fixed gain and the NCP2809B version, which allows for external gain configuration. The product is suitable for various applications, including cellular phones, portable stereo devices, MP3 players, and personal computers.
NCP2809 NOCAP™ Headphones, 2-Channel (Stereo) Output Class AB Audio Amplifier Evaluation Board
EVALUATION BOARD, 135mW STEREO HEADPHONE AMP; Silicon Manufacturer:On Semiconductor; Silicon Core Number:NCP2809; Kit Application Type:Audio, Video; Application Sub Type:Stereo Headphone Amplifier; Product Range:- RoHS Compliant: Yes
EVAL BOARD FOR NCP2809B
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | NCP2809BGEVBOS-ND | 18T1496 | NCP2809BGEVB |
| Product Name | Audio Amplifier Evaluation Boards | Evaluation Board, 135Mw Stereo Headphone Amp; Silicon Manufacturer Onsemi | Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards |
| Category | Developement Board | Developement Board |