Manufacturer: ON Semiconductor
Win Source Part Number: 1230115-NCP2809BDMR2
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
IC 0.131 W, 2 CHANNEL, AUDIO AMPLIFIER, PDSO10, MICRO-10, Audio/Video Amplifier Product overview: NCP2809BDMR2 from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.131 W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 0.131 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-NCP2809BDMR2 can be used for catalog matching and distributor lookup.
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 10-Micro
IC AMP STEREO AUD 135ME MICRO-10
IC AMP AB STEREO 135MW 10MICRO
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 10-Micro
IC AMP AB STEREO 135MW 10MICRO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 1230115-NCP2809BDMR2 | 742-NCP2809BDMR2 | NCP2809BDMR2-ND | 598-NCP2809BDMR2 | NCP2809BDMR2 | NCP2809BDMR2 | NCP2809BDMR2 |
| Product Name | Linear - Linear - Amplifiers - Audio - NCP2809BDMR2 | Dual 0.131 W Audio Amplifier | Audio Amplifiers | IC AMP STEREO AUD 135ME MICRO-10 | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 5 volts | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 5.5 to 2.2 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Tape and Reel | MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | ||
| Features | Thermal Shutdown Protection |